Hi-fi quad BTL output power amplifier with HDS/offset detection, stand-by and mute Product overview: TDA7560 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7560 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 80W 25FLEXIWATT
IC AMP AB QUAD 80W 25FLEXIWATT
AUDIO POWER AMPLIFIER, AB, 43W, FLEXIWATT-25; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:43W; Supply Voltage Range:18V; Amplifier Case Style:Flexiwatt25; No. of Pins:25Pins; Load Impedance:2ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 80W 25FLEXIWATT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7560 | 497-2181-5-ND | TDA7560 | TDA7560 | 89K1059 | TDA7560 | TDA7560 |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amplifier, Ab, 43W, Flexiwatt-25; Amplifier Class Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | ? to 18 volts | 8 to 18 volts | 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Package Type | Rail/Tube | 25-Flexiwatt, Formed Leads | Through Hole | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | ||
| Features | Thermal Shutdown Protection |