STMicroelectronics RF/IF and RFID - RF Receivers TDA7541W

Description
Win Source Part Number: 999376-TDA7541W Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 90 Mounting: SMD (SMT) Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 7.7V ~ 9V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7541
Request a Quote Datasheet
Description
Win Source Part Number: 999376-TDA7541W Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 90 Mounting: SMD (SMT) Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 7.7V ~ 9V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 999376-TDA7541W - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
999376-TDA7541W
RF/IF and RFID - RF Receivers 999376-TDA7541W
Win Source Part Number: 999376-TDA7541W Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 90 Mounting: SMD (SMT) Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 7.7V ~ 9V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7541

Win Source Part Number: 999376-TDA7541W
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: Automotive Audio
Standard Package: 90
Mounting: SMD (SMT)
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 48mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 7.7V ~ 9V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TDA7541

Buy Now Datasheet
RF Receivers - TDA7541W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7541W
RF Receivers TDA7541W
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now
RF and Wireless - RF Receivers - TDA7541W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7541W
RF and Wireless - RF Receivers TDA7541W
IC TUNER AM/FM CAR RADIO 64-LQFP

IC TUNER AM/FM CAR RADIO 64-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers
Product Number 999376-TDA7541W TDA7541W TDA7541W
Product Name RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 64-LQFP Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 7.7 to 9 volts 7.7 to 9 volts 9 to 7.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVR-09E1AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details