STMicroelectronics RF Receivers - TDA7541 TDA7541

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266239-TDA7541 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.7V ~ 9V Receiving Current: 48mA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266239-TDA7541 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.7V ~ 9V Receiving Current: 48mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7541 - 1266239-TDA7541 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7541
1266239-TDA7541
RF Receivers - TDA7541 1266239-TDA7541
Manufacturer: STMicroelectronics Win Source Part Number: 1266239-TDA7541 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.7V ~ 9V Receiving Current: 48mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1266239-TDA7541
Packaging: Tray
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 64-LQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7.7V ~ 9V
Receiving Current: 48mA

Buy Now
RF and Wireless - RF Receivers - TDA7541 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7541
RF and Wireless - RF Receivers TDA7541
RF RECEIVER AM/FM 64LQFP

RF RECEIVER AM/FM 64LQFP

Supplier's Site
RF Receivers - TDA7541 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7541
RF Receivers TDA7541
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1266239-TDA7541 TDA7541 TDA7541
Product Name RF Receivers - TDA7541 RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 7.7 to 9 volts 9 to 7.7 volts 7.7 to 9 volts
Applications Audio
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09E1D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details