STMicroelectronics Automotive Rf Receiver TDA7540NTR

Description
Tuners Radio Automotive 80-Pin LQFP T/R Product overview: TDA7540NTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7540NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuners Radio Automotive 80-Pin LQFP T/R Product overview: TDA7540NTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7540NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Rf Receiver
870-TDA7540NTR
Automotive Rf Receiver 870-TDA7540NTR
Tuners Radio Automotive 80-Pin LQFP T/R Product overview: TDA7540NTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7540NTR can be used for catalog matching and distributor lookup.

Tuners Radio Automotive 80-Pin LQFP T/R Product overview: TDA7540NTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7540NTR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TDA7540NTR - 115094-TDA7540NTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7540NTR
115094-TDA7540NTR
RF Receivers - TDA7540NTR 115094-TDA7540NTR
Manufacturer: STMicroelectronics Win Source Part Number: 115094-TDA7540NTR Packaging: Reel - TR Applications: Automotive Audio Frequency: 10.7MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115094-TDA7540NTR
Packaging: Reel - TR
Applications: Automotive Audio
Frequency: 10.7MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 12mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (14x14)
Supply Voltage - Operating: 7.7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - TDA7540NTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7540NTR
RF Receivers TDA7540NTR
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 80-LQFP (14x14)

- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 80-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TDA7540NTR 115094-TDA7540NTR TDA7540NTR
Product Name Automotive Rf Receiver RF Receivers - TDA7540NTR RF Receivers
Package Type Tape and Reel 80-LQFP (14x14) Surface Mount; 80-LQFP
Features RoHS RoHS
Supply Voltage 8.5 volts 7.7 to 9 volts 7.7 to 9 volts
Supply Current 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECV - 874165-ICL3243ECV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF Rx EN868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDR-11D2A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details