STMicroelectronics RF Receivers - TDA7540N TDA7540N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106604-TDA7540N Packaging: Tray Applications: Automotive Audio Frequency: 10.7MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106604-TDA7540N Packaging: Tray Applications: Automotive Audio Frequency: 10.7MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7540N - 1106604-TDA7540N - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7540N
1106604-TDA7540N
RF Receivers - TDA7540N 1106604-TDA7540N
Manufacturer: STMicroelectronics Win Source Part Number: 1106604-TDA7540N Packaging: Tray Applications: Automotive Audio Frequency: 10.7MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 1106604-TDA7540N
Packaging: Tray
Applications: Automotive Audio
Frequency: 10.7MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 12mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (14x14)
Supply Voltage - Operating: 7.7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive

Buy Now Datasheet
RF Receivers - TDA7540N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7540N
RF Receivers TDA7540N
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 80-LQFP (14x14)

- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 80-LQFP (14x14)

Buy Now
RF and Wireless - RF Receivers - TDA7540N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7540N
RF and Wireless - RF Receivers TDA7540N
RF RECEIVER AM/FM 10.7MHZ 80LQFP

RF RECEIVER AM/FM 10.7MHZ 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1106604-TDA7540N TDA7540N TDA7540N
Product Name RF Receivers - TDA7540N RF Receivers RF and Wireless - RF Receivers
Package Type 80-LQFP (14x14) Surface Mount; 80-LQFP Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 10.7 MHz 10.7 MHz 10.7 MHz
Supply Voltage 7.7 to 9 volts 7.7 to 9 volts 9 to 7.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
FSK Receiver - EFRC-11E1D-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details