STMicroelectronics, Inc. RF Receivers TDA7529

Description
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)
Request a Quote Datasheet
Description
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7529-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TDA7529-ND
RF Receivers TDA7529-ND
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TDA7529-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage Other; 5.5V
Operating Frequency 10.7 MHz
Bias Current 145 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47907A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details