STMicroelectronics, Inc. RF Receivers TDA7528TR

Description
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)
Request a Quote Datasheet
Description
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7528TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TDA7528TR-ND
RF Receivers TDA7528TR-ND
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)

- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TDA7528TR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 0.0500 to 163 MHz
Bias Current 175 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details