STMicroelectronics RF Receivers - TDA7515 TDA7515

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266234-TDA7515 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Applications: AM/FM Radio Receiver Operating Supply Voltage: 12V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7515 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7515TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266234-TDA7515 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Applications: AM/FM Radio Receiver Operating Supply Voltage: 12V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7515 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7515TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7515 - 1266234-TDA7515 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7515
1266234-TDA7515
RF Receivers - TDA7515 1266234-TDA7515
Manufacturer: STMicroelectronics Win Source Part Number: 1266234-TDA7515 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Applications: AM/FM Radio Receiver Operating Supply Voltage: 12V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7515 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7515TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1266234-TDA7515
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LQFP
Applications: AM/FM Radio Receiver
Operating Supply Voltage: 12V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: TDA7515
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): TDA7515TR;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-TDA7515
Rf Receiver 870-TDA7515
1-BAND, AUDIO TUNER, QFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: TDA7515 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7515 can be used for catalog matching and distributor lookup.

1-BAND, AUDIO TUNER, QFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: TDA7515 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7515 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7515
RF Receivers TDA7515
- RF Receiver AM, FM PCB, Surface Mount 44-LQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1266234-TDA7515 870-TDA7515 TDA7515
Product Name RF Receivers - TDA7515 Rf Receiver RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
FSK Receiver - EFR-11E2D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details