STMicroelectronics RF Receivers - TDA7514TR TDA7514TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047949-TDA7514TR Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 80-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047949-TDA7514TR Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 80-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7514TR - 047949-TDA7514TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7514TR
047949-TDA7514TR
RF Receivers - TDA7514TR 047949-TDA7514TR
Manufacturer: STMicroelectronics Win Source Part Number: 047949-TDA7514TR Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 80-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 047949-TDA7514TR
Packaging: Reel - TR
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 80mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 80-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 047949-TDA7514TR
Product Name RF Receivers - TDA7514TR
Package Type 80-TQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL-TR - 922536-KSZ8001SL-TR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details