AM/FM, AUDIO SINGLE CHIP RECEIVER, PQFP64, TQFP-64 Product overview: TDA7511 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7511 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266231-TDA7511
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Applications: Automotive Audio, Processing, Receivers
Frequency: 3.6kHz
Operating Supply Voltage: 7.5 V ~ 10 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 60mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: TDA7511
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TEF6721HL/V1S,518; TEF6730AHW/V1S,518; TEF6730AHW/V1S,557;
Introduction Date: November 01, 2001
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10)
RF RCVR AM/FM 3.6KHZ 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA7511 | 1266231-TDA7511 | TDA7511 | TDA7511 |
| Product Name | Rf Receiver | RF Receivers - TDA7511 | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Rail/Tube | Surface Mount; 64-LQFP | Surface Mount; Surface Mount | |
| Features | RoHS | RoHS | ||
| Supply Current | 60 mA | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |