SPECIALTY CONSUMER CIRCUIT, PQFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: TDA7502 from STMicroelectronics is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TDA7502 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212754-TDA7502
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 50MHz
On-Chip RAM: 15kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 44-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC DSP IN-CAR REMOTE AMP 44-LQFP
IC DSP IN-CAR REMOTE AMP 44-LQFP
IC DSP IN-CAR REMOTE AMP 44-LQFP
IC DSP IN-CAR REMOTE AMP 44-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TDA7502 | 212754-TDA7502 | TDA7502-ND | TDA7502 | TDA7502 | TDA7502 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TDA7502 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 4.6V | 3.30V | 3.3V | |||
| Package Type | Other; LQFP | QFP; Other; 44-LQFP (10x10) | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | QFP | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |