Manufacturer: STMicroelectronics
Win Source Part Number: 1266230-TDA7501
Packaging: Tray
Specifications: AM, FM
Applications: Automotive Audio
Function: Audio Signal Processor
Interface: I2C, SPI
Number of Channels: 6
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7501
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7.5V ~ 10V
Audio Audio Signal Processor 6 Channel 44-LQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266230-TDA7501 | TDA7501 |
| Product Name | Audio Special Purpose - TDA7501 | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10 volts | 7.5 to 10 volts |