Manufacturer: STMicroelectronics
Win Source Part Number: 212753-TDA7500ATR
Packaging: Reel - TR
Specifications: AM, FM
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 100-TQFP-EP (14x14)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Audio Fully Integrated Processor 6 Channel 100-TQFP-EP (14x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 212753-TDA7500ATR | TDA7500ATR |
| Product Name | Audio Special Purpose - TDA7500ATR | Audio Special Purpose |
| Supply Voltage (VS) | 3.15 to 3.45 volts | 3.15 to 3.45 volts |