Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
6W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM11, MULTIWATT-11 Product overview: TDA7499 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7499 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266228-TDA7499
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 36 V, ±5 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Family Name: TDA7499
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 11-Multiwatt
Alternative Parts (Cross-Reference): OPA1678IDRGR; TDA7269A;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STEREO 10W 11MULTIWATT
IC AMP AB STEREO 10W 11MULTIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7499-ND | 742-TDA7499 | 1266228-TDA7499 | TDA7499 | TDA7499 | TDA7499 |
| Product Name | Audio Amplifiers | Dual 6W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7499 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 10 to 36 volts | 28 volts | 10 to 36 volts | 10 to 18 volts | 18 to 10 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |