Manufacturer: STMicroelectronics
Win Source Part Number: 083451-TDA7498MVTR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 14 V to 39 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 1-CH Mono 100W Class-D 36-Pin PowerSSO EP T/R Product overview: TDA7498MVTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498MVTR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Audio Amplifiers 100W mono BTL Class-D Audio Amp
IC AMP D MONO 100W POWERSSO36
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP AUD CLASS D BTL PWRSSO36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
IC AMP D MONO 100W POWERSSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 083451-TDA7498MVTR | 742-TDA7498MVTR | 497-19696-6-ND | TDA7498MVTR | TDA7498MVTR | 69AH2953 | 761-TDA7498MVTR | TDA7498MVTR | TDA7498MVTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7498MVTR | 100W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Stmicroelectronics | IC AMP AUD CLASS D BTL PWRSSO36 | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 14 to 39 volts | 14 to 39 volts | 39 to 14 volts | 14 to 39 volts | |||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | PowerSSO-36 | PowerSSO EP | "36-PowerFSOP (0.295"", 7.50mm Width)" | 36-PowerFSOP (0.295, 7.50mm Width) | SOP; 36-PowerFSOP (0.295, 7.50mm Width) | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) |