Manufacturer: STMicroelectronics
Win Source Part Number: 038480-TDA7498MV
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 100W x 1 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 14 V to 39 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 1-CH Mono 100W Class-D 36-Pin PowerSSO EP Tube Product overview: TDA7498MV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498MV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 038480-TDA7498MV | 742-TDA7498MV |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7498MV | 100W Audio Amplifier |
| Supply Voltage (VS) | 14 to 39 volts | |
| Output Power | 100 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |