Manufacturer: STMicroelectronics
Win Source Part Number: 129807-TDA7498LTR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 80W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36 EPU
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 14 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Audio Amp Speaker 2-CH Stereo 80W Class-D 36-Pin PowerSSO EP T/R Product overview: TDA7498LTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498LTR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D STEREO 80W POWERSSO36
IC AMP D STEREO 80W POWERSSO36
AMPLIFIER, CLASS D, 80W, POWERSSO-36; Amplifier Class:D; No. of Channels:2 Channel; Output Power:80W; Supply Voltage Range:14V to 36V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Product Range:-; MSL:- RoHS Compliant: Yes
IC AMP D STEREO 80W POWERSSO36
Audio Amplifiers 80W and 80W Dual BTL Class-D Audio Amp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 129807-TDA7498LTR | 497-11145-6-ND | 742-TDA7498LTR | TDA7498LTR | TDA7498LTR | TDA7498LTR | 18AC7837 | TDA7498LTR | TDA7498LTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7498LTR | Audio Amplifiers | 80W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Class D, 80W, Powersso-36; Amplifier Class Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 14 to 36 volts | 14 to 36 volts | 14 to 36 volts | 14 to 36 volts | 36 to 14 volts | ||||
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | PowerSSO-36 EPU | "36-PowerFSOP (0.295"", 7.50mm Width)" | Tape and Reel | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) |