STMicroelectronics, Inc. Dual 80 W Audio Amplifier TDA7498L

Description
80 W + 80 W dual BTL class-D audio amplifier Product overview: TDA7498L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 80 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 W + 80 W dual BTL class-D audio amplifier Product overview: TDA7498L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 80 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 80 W Audio Amplifier - 742-TDA7498L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 80 W Audio Amplifier
742-TDA7498L
Dual 80 W Audio Amplifier 742-TDA7498L
80 W + 80 W dual BTL class-D audio amplifier Product overview: TDA7498L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 80 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498L can be used for catalog matching and distributor lookup.

80 W + 80 W dual BTL class-D audio amplifier Product overview: TDA7498L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 80 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA7498L - 809679-TDA7498L - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7498L
809679-TDA7498L
Linear - Linear - Amplifiers - Audio - TDA7498L 809679-TDA7498L
Manufacturer: STMicroelectronics Win Source Part Number: 809679-TDA7498L Packaging: Tube Type: Class D Mounting Style: SMD Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Output Type: 2-Channel (Stereo) Part Status: Obsolete (End Of Life) Supplier Device Package: PowerSSO-36 EPU Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-PowerFSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 14V ~ 36V Max Output Power x Channels at Load: 80W x 2 at 6Ohm Part Number Series: TDA7498

Manufacturer: STMicroelectronics
Win Source Part Number: 809679-TDA7498L
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo)
Part Status: Obsolete (End Of Life)
Supplier Device Package: PowerSSO-36 EPU
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-PowerFSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 14V ~ 36V
Max Output Power x Channels at Load: 80W x 2 at 6Ohm
Part Number Series: TDA7498

Buy Now
Audio Amplifiers - TDA7498L-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TDA7498L-ND
Audio Amplifiers TDA7498L-ND
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU

Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA7498L - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7498L
Linear - Amplifiers - Audio TDA7498L
IC AMP D STEREO 80W POWERSSO36

IC AMP D STEREO 80W POWERSSO36

Supplier's Site Datasheet
Audio Amplifiers - TDA7498L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7498L
Audio Amplifiers TDA7498L
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU

Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7498L
Integrated Circuits (ICs) - Linear - Amplifiers TDA7498L
IC AMP D STEREO 80W POWERSSO36

IC AMP D STEREO 80W POWERSSO36

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-TDA7498L 809679-TDA7498L TDA7498L-ND TDA7498L TDA7498L TDA7498L
Product Name Dual 80 W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7498L Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 14 to 36 volts 14 to 36 volts 14 to 36 volts 14 to 36 volts 36 to 14 volts
Operating Temperature -20 C (-4 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube "36-PowerFSOP (0.295"", 7.50mm Width)" SOP; 36-PowerFSOP (0.295\", 7.50mm Width) 36-PowerFSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data