160W+160W dual BTL class D audio amplifier Product overview: TDA7498ETR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498ETR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 716596-TDA7498ETR
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 14 V ~ 36 V
Max Output Power x Channels @ Load: 220W x 1 @ 3 Ohm; 160W x 2 @ 4 Ohm
Family Name: TDA7498E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36 EPU
Alternative Parts (Cross-Reference): TDF8599CTH/N1; TDF8599ATH/N2/S6; TDF8599ATH/N2,518;
Introduction Date: December 12, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSSO-36 EPU
TDA7498 - Audio ICs-AUDIO AMPLIFIERS
AUDIO POWER AMP, D, 0 TO 70DEG C; Output Power:220W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:14V to 39V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:3ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D MONO/STER 220W PWRSSO36
Audio Amplifiers 160-Watt 160-Watt Dual BTL Class D Amp
IC AMP D MONO/STER 220W PWRSSO36
IC AMP D MONO/STER 220W PWRSSO36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7498ETR | 716596-TDA7498ETR | 497-13179-6-ND | TDA7498ETR | 07AH7181 | TDA7498ETR | TDA7498ETR | TDA7498ETR | TDA7498ETR | TDA7498ETR |
| Product Name | Dual 160W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7498ETR | Audio Amplifiers | Audio Power Amp, D, 0 To 70Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 14 to 36 volts | 14 to 36 volts | 14 to 36 volts | 14 to 39 volts | 14 to 36 volts | 36 to 14 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | Tape and Reel | "36-PowerFSOP (0.295"", 7.50mm Width)" | PowerSSO-36 slug up | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) | 36-PowerFSOP (0.295, 7.50mm Width) | Surface Mount | ||||
| Output Power | 220 watts | 220 watts | 220 watts | 220 watts | 220 watts |