Manufacturer: STMicroelectronics
Win Source Part Number: 1266227-TDA7498
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 2-CH Stereo 100W Class-D 36-Pin PowerSSO EP Tube Product overview: TDA7498 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D STEREO 100W POWERSSO36
IC AMP D STEREO 100W POWERSSO36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266227-TDA7498 | 742-TDA7498 | TDA7498-ND | TDA7498 | TDA7498 | TDA7498 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7498 | 100W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PowerSSO EP | "36-PowerFSOP (0.295"", 7.50mm Width)" | 36-PowerFSOP (0.295, 7.50mm Width) | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) | ||
| Number of Pins | 36 | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 14 to 39 volts | 39 to 14 volts | 14 to 39 volts |