Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098898-TDA7497SA
Packaging: Rail/Tube
Length: 19.85 mm
Operating Supply Voltage: 28 V
Power Dissipation: 30 W
Height: 11 mm
Gain Bandwidth Product: 600 kHz
Number of Pins: 15
Width: 3.35 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 11 V
Power Supply Rejection Ratio (PSRR): 50 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098898-TDA7497SA |
| Product Name | OEM Parts - OEM Parts (T - Z) - TDA7497SA |