2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PZFM15, CLIPWATT-15 Product overview: TDA7496SA from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7496SA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038153-TDA7496SA
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5.5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Clipwatt
Dimension: Clipwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 10 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
IC AMP AB STEREO 5.5W 15CLIPWATT
IC AMP AB STEREO 5.5W 15CLIPWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7496SA | 038153-TDA7496SA | 497-11954-5-ND | TDA7496SA | TDA7496SA | TDA7496SA |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7496SA | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 32 volts | 10 to 32 volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | 15-Clipwatt | Clipwatt-15 (Vertical, Bent and Staggered Leads) | Clipwatt-15 (Vertical, Bent and Staggered Leads) | Clipwatt-15 (Vertical, Bent and Staggered Leads) |