Manufacturer: STMicroelectronics
Win Source Part Number: 088591-TDA7496
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5.5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 10 V to 32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
5.5W 2-Ch Audio Amp IC, 30dB Gain, 32V, 8R Load Product overview: TDA7496 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5W, 32V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5.5W, 32V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7496 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
IC AMP AB STER 5.5W 15MULTIWATT
IC AMP AB STER 5.5W 15MULTIWATT
Audio Amplifiers 5W DC Amp w/Col Cont
IC AMP AB STER 5.5W 15MULTIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 088591-TDA7496 | 742-TDA7496 | TDA7496 | TDA7496 | TDA7496 | TDA7496 | TDA7496 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7496 | 5.5W 32V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 32 volts | 28 volts | 10 to 32 volts | 32 to 10 volts | |||
| Output Power | 5.5 watts | 5.5 watts | 5.5 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class A; Class AB | Class AB |