Manufacturer: STMicroelectronics
Win Source Part Number: 899416-TDA7493
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7493
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 62
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
3W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, ROHS COMPLIANT, MO-153ADT, SSOP-24 Product overview: TDA7493 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7493 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 3W 24HTSSOP
IC AMP CLASS D STER 3W 24HTSSOP
AMP, AUDIO, DUAL, CLASS D, 24HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 899416-TDA7493 | 742-TDA7493 | TDA7493-ND | TDA7493 | TDA7493 | TDA7493 | 761-TDA7493 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7493 | Dual 3W SSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | AMP, AUDIO, DUAL, CLASS D, 24HTSSOP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class D | Class D | Class D | Class D | |||
| Package Type | SSOP; SOP; TSSOP; 24-HTSSOP | Rail/Tube | TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 volts |