IC AUDIO AMP D POWERSSO-36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
IC AUDIO AMP D POWERSSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 796571-TDA7492PETR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 7 V ~ 26 V
Max Output Power x Channels @ Load: 41W x 2 @ 6 Ohm
Family Name: TDA7492PE
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TPA3120D2PWPRG4 ; PAM8124RHR; PAM8615RHR; MP7748DF;
Introduction Date: November 17, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
45W+45W dual BTL class D audio amplifier Product overview: TDA7492PETR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492PETR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
IC AMP D STEREO 41W POWERSSO36
Audio Amplifiers 45W+45W dual BTL class D audio amplifier, AUDIO AND SOUND
IC AMP D STEREO 41W POWERSSO36
IC AMP D STEREO 41W POWERSSO36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-TDA7492PETRCT-ND | 796571-TDA7492PETR | 742-TDA7492PETR | TDA7492PETR | TDA7492PETR | TDA7492PETR | TDA7492PETR | TDA7492PETR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7492PETR | Dual 45W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 7 to 26 volts | 7 to 26 volts | 7 to 26 volts | 26 to 7 volts | ||||
| Output Power | 41 watts | 41 watts | 41 watts | 41 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |