Manufacturer: STMicroelectronics
Win Source Part Number: 809204-TDA7492PE
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: PowerSSO-36 EPD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-PowerFSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,225
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 26V
Max Output Power x Channels at Load: 41W x 2 at 6Ohm
Part Number Series: TDA7492
45W+45W dual BTL class D audio amplifier Product overview: TDA7492PE from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492PE can be used for catalog matching and distributor lookup.
IC AMP D STEREO 41W POWERSSO36
Audio Amplifiers 45W+45W dual BTL class D audio amplifier, AUDIO AND SOUND
IC AMP D STEREO 41W POWERSSO36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
IC AMP D STEREO 41W POWERSSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 809204-TDA7492PE | 742-TDA7492PE | TDA7492PE | TDA7492PE | TDA7492PE | TDA7492PE | TDA7492PE |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7492PE | Dual 45W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 7 to 26 volts | 26 to 7 volts | 7 to 26 volts | ||||
| Output Power | 41 watts | 41 watts | 41 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D |