Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Audio Amp Speaker 2-CH Stereo 25W Class-D 36-Pin PowerSSO EP T/R Product overview: TDA7492P13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492P13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 089606-TDA7492P13TR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36 EPD
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Amplifiers 50W Mono BTL Class D 10 to 26V 4Select dB
IC AMP D STEREO 25W POWERSSO36
IC AMP D STEREO 25W POWERSSO36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
IC AMP D STEREO 25W POWERSSO36
AMPLIFIER, CLASS D, 2X25W, POWERSSO-36; Amplifier Class:D; No. of Channels:2 Channel; Output Power:25W; Supply Voltage Range:8V to 26V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:8ohm; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 497-11060-6-ND | 742-TDA7492P13TR | 089606-TDA7492P13TR | TDA7492P13TR | TDA7492P13TR | TDA7492P13TR | TDA7492P13TR | TDA7492P13TR | 18AC7836 |
| Product Name | Audio Amplifiers | 25W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7492P13TR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Amplifier, Class D, 2X25W, Powersso-36; Amplifier Class Stmicroelectronics |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |