STMicroelectronics, Inc. Dual 25 W Audio Amplifier TDA7492P

Description
25 W + 25 W dual BTL class-D audio amplifier Product overview: TDA7492P from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25 W + 25 W dual BTL class-D audio amplifier Product overview: TDA7492P from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 25 W Audio Amplifier - 742-TDA7492P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 25 W Audio Amplifier
742-TDA7492P
Dual 25 W Audio Amplifier 742-TDA7492P
25 W + 25 W dual BTL class-D audio amplifier Product overview: TDA7492P from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492P can be used for catalog matching and distributor lookup.

25 W + 25 W dual BTL class-D audio amplifier Product overview: TDA7492P from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA7492P - 1266222-TDA7492P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7492P
1266222-TDA7492P
Linear - Linear - Amplifiers - Audio - TDA7492P 1266222-TDA7492P
Manufacturer: STMicroelectronics Win Source Part Number: 1266222-TDA7492P Packaging: Tube Type: Class D Mounting Style: SMD Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 EPD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-PowerFSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: TDA7492 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V ~ 26V Max Output Power x Channels at Load: 25W x 2 at 8Ohm

Manufacturer: STMicroelectronics
Win Source Part Number: 1266222-TDA7492P
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36 EPD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-PowerFSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: TDA7492
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 26V
Max Output Power x Channels at Load: 25W x 2 at 8Ohm

Buy Now
Audio Amplifiers - TDA7492P-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TDA7492P-ND
Audio Amplifiers TDA7492P-ND
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD

Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA7492P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7492P
Linear - Amplifiers - Audio TDA7492P
IC AMP D STEREO 25W POWERSSO36

IC AMP D STEREO 25W POWERSSO36

Supplier's Site Datasheet
Audio Amplifiers - TDA7492P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7492P
Audio Amplifiers TDA7492P
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD

Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7492P
Integrated Circuits (ICs) - Linear - Amplifiers TDA7492P
IC AMP D STEREO 25W POWERSSO36

IC AMP D STEREO 25W POWERSSO36

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-TDA7492P 1266222-TDA7492P TDA7492P-ND TDA7492P TDA7492P TDA7492P
Product Name Dual 25 W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7492P Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 8 to 26 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 26 to 8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube "36-PowerBFSOP (0.295"", 7.50mm Width)" SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) 36-PowerBFSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data