Audio Amp Speaker 1-CH Mono 50W Class-D 36-Pin PowerSSO T/R Product overview: TDA7492MV13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492MV13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 128131-TDA7492MV13TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 50W x 1 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Dimension: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
IC AMP D MONO 50W POWERSSO36
AUDIO POWER AMP, D, 0 TO 70DEG C; Output Power:40W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
Audio Amplifiers 25W Dual BTL Class D Audio Amp EPD PKG
IC AMP D MONO 50W POWERSSO36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7492MV13TR | 128131-TDA7492MV13TR | 497-11059-2-ND | TDA7492MV13TR | 26AH0299 | TDA7492MV13TR | TDA7492MV13TR | TDA7492MV13TR |
| Product Name | 50W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7492MV13TR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, 0 To 70Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PowerSSO | PowerSSO-36 EPD | "36-PowerBFSOP (0.295"", 7.50mm Width)" | 36-PowerBFSOP (0.295, 7.50mm Width) | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | |||
| Number of Pins | 36 | 36 | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | |||
| Output Power | 50 watts | 50 watts | 50 watts | 40 watts | 50 watts |