Manufacturer: STMicroelectronics
Win Source Part Number: 808677-TDA7492ETR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-PowerFSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 50W x 1 at 6Ohm
Part Number Series: TDA7492
79W+79W dual BTL class D audio amplifier Product overview: TDA7492ETR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 79W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 79W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492ETR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
IC AMP D MONO 50W POWERSSO-36
Audio Amplifiers 79W+79W dual BTL class D audio amplifier
IC AMP D MONO 50W POWERSSO-36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 808677-TDA7492ETR | 742-TDA7492ETR | 497-17270-6-ND | TDA7492ETR | TDA7492ETR | TDA7492ETR | TDA7492ETR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7492ETR | Dual 79W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | |||
| Output Power | 50 watts | 79 watts | 50 watts | 50 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class D | Class D | Class D |