Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Manufacturer: STMicroelectronics
Win Source Part Number: 043060-TDA749213TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSSO-36 EPU
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 2-CH Stereo 50W Class-D 36-Pin PowerSSO EP T/R Product overview: TDA749213TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA749213TR can be used for catalog matching and distributor lookup.
Audio Amplifiers 50W + 50W Dual BTL Class-D 4-Select dB
IC AMP D STEREO 50W POWERSSO36
IC AMP D STEREO 50W POWERSSO36
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:50W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D STEREO 50W POWERSSO36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-11058-6-ND | 043060-TDA749213TR | 742-TDA749213TR | TDA749213TR | TDA749213TR | TDA749213TR | 07AH7180 | TDA749213TR | TDA749213TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA749213TR | 50W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | 8 to 26 volts | |||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class D | Class D | Class D | Class D |