50 W + 50 W dual BTL class-D audio amplifier Product overview: TDA7492 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D STEREO 50W POWERSSO36
IC AMP D STEREO 50W POWERSSO36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7492 | TDA7492-ND | TDA7492 | TDA7492 | TDA7492 |
| Product Name | Dual 50 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | "36-PowerFSOP (0.295"", 7.50mm Width)" | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) | 36-PowerFSOP (0.295, 7.50mm Width) |