Manufacturer: STMicroelectronics
Win Source Part Number: 083480-TDA7491MV13TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 6 Ohm
Family Name: TDA7491
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36 EPD
Dimension: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 5 V to 18 V
Alternative Parts (Cross-Reference): MAX9713ETJ-TG129; LX1710CDB; MAX9703ETJ+T; MAX9713ETJ-T;
Introduction Date: October 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
25W mono BTL class-D audio amplifier Product overview: TDA7491MV13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7491MV13TR can be used for catalog matching and distributor lookup.
Audio Amplifiers 25W Mono BTL Class-D 4-Select dB
IC AMP D MONO 25W POWERSSO36
IC AMP D MONO 25W POWERSSO36
IC AMP D MONO 25W POWERSSO36
AUDIO AMPLIFIER, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP AUD CLASS D BTL PWRSSO36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 083480-TDA7491MV13TR | 497-11057-6-ND | 742-TDA7491MV13TR | TDA7491MV13TR | TDA7491MV13TR | TDA7491MV13TR | TDA7491MV13TR | 47AK7044 | 761-TDA7491MV13TR | TDA7491MV13TR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7491MV13TR | Audio Amplifiers | 25W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier, D, -40 To 85Deg C Rohs Compliant Stmicroelectronics | IC AMP AUD CLASS D BTL PWRSSO36 | Audio Amplifiers |
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | |||||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D | |||||||
| Package Type | PowerSSO-36 EPD | "36-PowerBFSOP (0.295"", 7.50mm Width)" | Tape and Reel | Surface Mount | 36-PowerBFSOP (0.295, 7.50mm Width) | SOP; 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) |