Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
5W+5W dual BTL class-D audio amplifier Product overview: TDA7491LP13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7491LP13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 091454-TDA7491LP13TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Family Name: TDA7491
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 5 V to 14 V
Alternative Parts (Cross-Reference): TDF8599TH/N2/S480,; LX1708ILQ-TR; TDF8599TH/N2,512; TPA3002D2PHP-PG4;
Introduction Date: July 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC AMP CLSS D STER 5W POWERSSO36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
AUDIO AMPLIFIER, TYPT D, 5W, POWERSSO; Amplifier Class:D; No. of Channels:2 Channel; Output Power:5W; Supply Voltage Range:5V to 14V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:8ohm; Product Range:-; MSL:- RoHS Compliant: Yes
Audio Amplifiers 20W Dual BTL Class D 18V VCC Audio Amp
IC AMP CLSS D STER 5W POWERSSO36
IC AMP CLSS D STER 5W POWERSSO36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 497-11056-6-ND | 742-TDA7491LP13TR | 091454-TDA7491LP13TR | TDA7491LP13TR | TDA7491LP13TR | 45AC7838 | TDA7491LP13TR | TDA7491LP13TR | TDA7491LP13TR |
| Product Name | Audio Amplifiers | Dual 5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7491LP13TR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifier, Typt D, 5W, Powersso; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 14 volts | 5 to 14 volts | 14 to 5 volts | 5 to 14 volts | 5 to 14 volts | |||
| Output Power | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | Class D |