Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
5W+5W dual BTL class-D audio amplifier Product overview: TDA7491LP from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7491LP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266220-TDA7491LP
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
IC AMP CLSS D STER 5W POWERSSO36
IC AMP CLSS D STER 5W POWERSSO36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7491LP-ND | 742-TDA7491LP | 1266220-TDA7491LP | TDA7491LP | TDA7491LP | TDA7491LP |
| Product Name | Audio Amplifiers | Dual 5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7491LP | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 14 volts | 5 to 14 volts | 14 to 5 volts | ||
| Output Power | 5 watts | 5 watts | 5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |