Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Audio Amplifiers CONDITIONING & INTERFACES
IC AMP D STEREO 20W POWERSSO-36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
IC AMP D STEREO 20W POWERSSO-36
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-18291-6-ND | TDA7491HVU13TR | TDA7491HVU13TR | TDA7491HVU13TR | TDA7491HVU13TR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |