STMicroelectronics, Inc. Dual 20W Audio Amplifier TDA7490L

Description
20W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20W Audio Amplifier
742-TDA7490L
Dual 20W Audio Amplifier 742-TDA7490L
20W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490L can be used for catalog matching and distributor lookup.

20W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 497-3986-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-3986-5-ND
Audio Amplifiers 497-3986-5-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TDA7490L - 054404-TDA7490L - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7490L
054404-TDA7490L
Linear - Linear - Amplifiers - Audio - TDA7490L 054404-TDA7490L
Manufacturer: STMicroelectronics Win Source Part Number: 054404-TDA7490L Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 40W x 1 @ 16 Ohm; 20W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 25-Flexiwatt (Vertical) Dimension: 25-Flexiwatt (Formed Leads) Supply Voltage - Operating: ±10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054404-TDA7490L
Packaging: Tube/Rail
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40W x 1 @ 16 Ohm; 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: ±10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7490L
Integrated Circuits (ICs) - Linear - Amplifiers TDA7490L
IC AMP D MON/STER 40W 25FLEXIWTT

IC AMP D MON/STER 40W 25FLEXIWTT

Supplier's Site
Audio Amplifiers - TDA7490L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7490L
Audio Amplifiers TDA7490L
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Buy Now
Linear - Amplifiers - Audio - TDA7490L - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7490L
Linear - Amplifiers - Audio TDA7490L
IC AMP D MON/STER 40W 25FLEXIWTT

IC AMP D MON/STER 40W 25FLEXIWTT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA7490L 497-3986-5-ND 054404-TDA7490L TDA7490L TDA7490L TDA7490L
Product Name Dual 20W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TDA7490L Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube 25-Flexiwatt, Formed Leads 25-Flexiwatt (Vertical) 25-Flexiwatt (Formed Leads) 25-Flexiwatt (Formed Leads)
Features Thermal Shutdown Protection
Supply Voltage (VS) 10 to 25 volts 10 to 25 volts 25 to 10 volts 10 to 25 volts
Unlock Full Specs
to access all available technical data