STMicroelectronics, Inc. Linear - Linear - Amplifiers - Audio - TDA7490 TDA7490

Description
Manufacturer: STMicroelectronics Win Source Part Number: 128601-TDA7490 Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 50W x 1 @ 16 Ohm; 25W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 25-Flexiwatt (Vertical) Dimension: 25-Flexiwatt (Formed Leads) Supply Voltage - Operating: ±10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 128601-TDA7490 Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 50W x 1 @ 16 Ohm; 25W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 25-Flexiwatt (Vertical) Dimension: 25-Flexiwatt (Formed Leads) Supply Voltage - Operating: ±10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA7490 - 128601-TDA7490 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7490
128601-TDA7490
Linear - Linear - Amplifiers - Audio - TDA7490 128601-TDA7490
Manufacturer: STMicroelectronics Win Source Part Number: 128601-TDA7490 Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 50W x 1 @ 16 Ohm; 25W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 25-Flexiwatt (Vertical) Dimension: 25-Flexiwatt (Formed Leads) Supply Voltage - Operating: ±10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 128601-TDA7490
Packaging: Tube/Rail
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 1 @ 16 Ohm; 25W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: ±10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 497-3985-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-3985-5-ND
Audio Amplifiers 497-3985-5-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Buy Now Datasheet
Singapore, Singapore
Dual 25W Audio Amplifier
742-TDA7490
Dual 25W Audio Amplifier 742-TDA7490
25W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490 can be used for catalog matching and distributor lookup.

25W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM25, FLEXIWATT-25 Product overview: TDA7490 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7490 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7490
Integrated Circuits (ICs) - Linear - Amplifiers TDA7490
IC AMP D MON/STER 50W 25FLEXIWTT

IC AMP D MON/STER 50W 25FLEXIWTT

Supplier's Site
Audio Amplifiers - TDA7490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7490
Audio Amplifiers TDA7490
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 25-Flexiwatt (Vertical)

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA7490 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7490
Linear - Amplifiers - Audio TDA7490
IC AMP D MON/STER 50W 25FLEXIWTT

IC AMP D MON/STER 50W 25FLEXIWTT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 128601-TDA7490 497-3985-5-ND 742-TDA7490 TDA7490 TDA7490 TDA7490
Product Name Linear - Linear - Amplifiers - Audio - TDA7490 Audio Amplifiers Dual 25W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Supply Voltage (VS) 10 to 25 volts 10 to 25 volts 30 volts 25 to 10 volts 10 to 25 volts
Output Power 50 watts 50 watts 50 watts 50 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Operation Class Class D Class D Class D
Package Type 25-Flexiwatt (Vertical) 25-Flexiwatt, Formed Leads Rail/Tube 25-Flexiwatt (Formed Leads) 25-Flexiwatt (Formed Leads)
Unlock Full Specs
to access all available technical data