Manufacturer: STMicroelectronics
Win Source Part Number: 362509-TDA7482
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
25W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT-15 Product overview: TDA7482 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7482 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 15-Multiwatt
Amplifier IC 1-Channel (Mono) Class D 15-Multiwatt
IC AMP D MONO 25W 15MULTIWATT
IC AMP D MONO 25W 15MULTIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 362509-TDA7482 | 742-TDA7482 | 497-3984-5-ND | TDA7482 | TDA7482 | TDA7482 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7482 | 25W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 28 volts | 10 to 25 volts | 10 to 25 volts | 25 to 10 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) |