IC AMP AUDIO 10W MONO D 20DIP Product overview: TDA7480L from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7480L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 899415-TDA7480L
Features: Amplifier IC 1-Channel (Mono) Class D 20-DIP
Package: Reel - TR
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TDA7480
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP CLASS D MONO 10W 20DIP
Amplifier IC 1-Channel (Mono) Class D 20-DIP
IC AMP CLASS D MONO 10W 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7480L | 899415-TDA7480L | TDA7480L | TDA7480L | TDA7480L |
| Product Name | 10W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7480L | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -20 C (-4 F) | ||||
| Package Type | Rail/Tube | DIP; 20-DIP | DIP; 20-DIP (0.300\", 7.62mm) | 20-DIP (0.300, 7.62mm) | |
| Operation Class | Class D | Class D |