10W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP20, PLASTIC, DIP-20 Product overview: TDA7480 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7480 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 112034-TDA7480
Packaging: Tube/Rail
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 20-DIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: ±10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 20-DIP
Amplifier IC 1-Channel (Mono) Class D 20-DIP
IC AMP CLASS D MONO 10W 20DIP
IC AMP CLASS D MONO 10W 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7480 | 112034-TDA7480 | TDA7480-ND | TDA7480 | TDA7480 | TDA7480 |
| Product Name | 10W DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7480 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 20 volts | 10 to 16 volts | 10 to 16 volts | 10 to 16 volts | 16 to 10 volts | |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Package Type | Rail/Tube | DIP; 20-DIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | 20-DIP (0.300, 7.62mm) |