STMicroelectronics RF Demodulators - TDA7478ADTR TDA7478ADTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043059-TDA7478ADTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043059-TDA7478ADTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TDA7478ADTR - 043059-TDA7478ADTR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TDA7478ADTR
043059-TDA7478ADTR
RF Demodulators - TDA7478ADTR 043059-TDA7478ADTR
Manufacturer: STMicroelectronics Win Source Part Number: 043059-TDA7478ADTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043059-TDA7478ADTR
Packaging: Reel - TR
Gain: 20dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-TSSOP
Purpose: Demodulator, Filter
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043059-TDA7478ADTR
Product Name RF Demodulators - TDA7478ADTR
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details