Manufacturer: STMicroelectronics
Win Source Part Number: 054402-TDA7473A
Packaging: Tube/Rail
Applications: DC Motors, Voltage Regulators
Mounting: SMD (SMT)
Fault Protection: Short Circuit
Voltage - Load: 6 V to 15 V
Load Type: Inductive
Current - Peak Output: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Half Bridge (8) Driver DC Motors, Voltage Regulators 28-SO
IC HALF BRIDGE DRIVER 28SO
Half Bridge (8) Driver DC Motors, Voltage Regulators 28-SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 054402-TDA7473A | TDA7473A-ND | TDA7473A | TDA7473A |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473A | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 6 to 15 volts | 6 to 15 volts | 15 to 6 volts | 6 to 15 volts |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) |
| Package Type | 28-SO | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |