STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473 TDA7473

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054099-TDA7473 Packaging: Tube/Rail Applications: DC Motors, Voltage Regulators Mounting: SMD (SMT) Fault Protection: Short Circuit Voltage - Load: 6 V to 15 V Load Type: Inductive Current - Peak Output: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054099-TDA7473 Packaging: Tube/Rail Applications: DC Motors, Voltage Regulators Mounting: SMD (SMT) Fault Protection: Short Circuit Voltage - Load: 6 V to 15 V Load Type: Inductive Current - Peak Output: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473 - 054099-TDA7473 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473
054099-TDA7473
PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473 054099-TDA7473
Manufacturer: STMicroelectronics Win Source Part Number: 054099-TDA7473 Packaging: Tube/Rail Applications: DC Motors, Voltage Regulators Mounting: SMD (SMT) Fault Protection: Short Circuit Voltage - Load: 6 V to 15 V Load Type: Inductive Current - Peak Output: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054099-TDA7473
Packaging: Tube/Rail
Applications: DC Motors, Voltage Regulators
Mounting: SMD (SMT)
Fault Protection: Short Circuit
Voltage - Load: 6 V to 15 V
Load Type: Inductive
Current - Peak Output: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 054099-TDA7473
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TDA7473
Supply Voltage 6 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A80603KESJSR-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
8KV Gate Driver IC - 906-1ED3123MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details