Manufacturer: STMicroelectronics
Win Source Part Number: 1266216-TDA7469
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Specifications: ALC Surround
Applications: Consumer Audio
Operating Supply Voltage: 1.8 V ~ 5 V
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7469
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): TDA746913TR;
Introduction Date: July 01, 2001
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 24-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266216-TDA7469 | TDA7469 |
| Product Name | Audio Special Purpose - TDA7469 | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts |