Manufacturer: STMicroelectronics
Win Source Part Number: 032074-TDA7468D13TR
Packaging: Reel - TR
Specifications: ALC Surround
Applications: Consumer Audio
Number of Channels: 2
Family Name: TDA7468D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 5 V to 10 V
Alternative Parts (Cross-Reference): TDA7468D;
Introduction Date: February 06, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 2 Channel 28-SO
IC PROCESSOR AUDIO DGTL 28-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 032074-TDA7468D13TR | TDA7468D13TR | 761-TDA7468D13TR |
| Product Name | Audio Special Purpose - TDA7468D13TR | Audio Special Purpose | IC PROCESSOR AUDIO DGTL 28-SOIC |
| Supply Voltage (VS) | 5 to 10 volts | 5 to 10 volts | 5 volts |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 28-SO | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295, 7.50mm Width) |