STMicroelectronics, Inc. Audio Special Purpose TDA7468D13TR

Description
IC AUDIO TONE PROCESSOR 28SO
Datasheet
Description
IC AUDIO TONE PROCESSOR 28SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7468D13TR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TDA7468D13TR
Audio Special Purpose TDA7468D13TR
IC AUDIO TONE PROCESSOR 28SO

IC AUDIO TONE PROCESSOR 28SO

Supplier's Site Datasheet
Audio Processor, Digitally Ctrl, Soic-28; Audio Control Type Stmicroelectronics - 18AC7835 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, Digitally Ctrl, Soic-28; Audio Control Type Stmicroelectronics
18AC7835
Audio Processor, Digitally Ctrl, Soic-28; Audio Control Type Stmicroelectronics 18AC7835
AUDIO PROCESSOR, DIGITALLY CTRL, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:5V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

AUDIO PROCESSOR, DIGITALLY CTRL, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:5V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs
Product Number TDA7468D13TR 18AC7835
Product Name Audio Special Purpose Audio Processor, Digitally Ctrl, Soic-28; Audio Control Type Stmicroelectronics
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - SI8241BB-D-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
 - CS8416-DNZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
Interface SPI
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-92683-QR-T - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
2 suppliers