Manufacturer: STMicroelectronics
Win Source Part Number: 1266214-TDA7467D
Series: SRS
Packaging: Tube
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Specifications: Audio Matrix
Applications: Signal Mixing
Operating Supply Voltage: 7 V ~ 10.2 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7467
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): TDA7467D013TR;
Introduction Date: May 30, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266214-TDA7467D | TDA7467D |
| Product Name | Audio Special Purpose - TDA7467D | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |