Manufacturer: STMicroelectronics
Win Source Part Number: 117623-TDA7467
Packaging: Tube/Rail
Specifications: Audio Matrix
Applications: Signal Mixing
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-DIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 28-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 117623-TDA7467 | TDA7467 |
| Product Name | Audio Special Purpose - TDA7467 | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |