Manufacturer: STMicroelectronics
Win Source Part Number: 1266213-TDA7464
Packaging: Tray
Specifications: Audio Matrix
Applications: Signal Mixing
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7464
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 10.2V
Audio Audio Tone Processor 2 Channel 44-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266213-TDA7464 | TDA7464 |
| Product Name | Audio Special Purpose - TDA7464 | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |